"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"
CONN HEADER R/A 4POS 2MM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8680422-ND | M80-8680422 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle |
| Voltage Rating | 120 volts | 120 volts |
| Current Rating | 2.2 amps | 2.2 amps |