HARWIN Rectangular Connectors - M83-LML3M1N60-0000-000 M83-LML3M1N60-0000-000

Description
Manufacturer: Harwin Inc. Win Source Part Number: 1064802-M83-LML3M1N6 0-0000-000 Packaging: Tray Number of Positions: 60 Features: Mating Flange, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Threaded Voltage Rating: 800V Current Rating: 2.2A per Contact Mated Stacking Heights: 15.8mm, 18mm Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5μin (0.75μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.303" (7.70mm) Contact Shape: Circular Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Win Source Part Number: 1064802-M83-LML3M1N6 0-0000-000 Packaging: Tray Number of Positions: 60 Features: Mating Flange, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Threaded Voltage Rating: 800V Current Rating: 2.2A per Contact Mated Stacking Heights: 15.8mm, 18mm Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5μin (0.75μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.303" (7.70mm) Contact Shape: Circular Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - M83-LML3M1N60-0000-000 - 1064802-M83-LML3M1N60-0000-000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M83-LML3M1N60-0000-000
1064802-M83-LML3M1N60-0000-000
Rectangular Connectors - M83-LML3M1N60-0000-000 1064802-M83-LML3M1N60-0000-000
Manufacturer: Harwin Inc. Win Source Part Number: 1064802-M83-LML3M1N6 0-0000-000 Packaging: Tray Number of Positions: 60 Features: Mating Flange, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 3 Termination: Solder Fastening Type: Threaded Voltage Rating: 800V Current Rating: 2.2A per Contact Mated Stacking Heights: 15.8mm, 18mm Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 29.5μin (0.75μm) Insulation Color: Black Categories: Connectors, Interconnects Status: Active Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.157" (4.00mm) Insulation Height: 0.303" (7.70mm) Contact Shape: Circular Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Harwin Inc.
Win Source Part Number: 1064802-M83-LML3M1N60-0000-000
Packaging: Tray
Number of Positions: 60
Features: Mating Flange, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Fastening Type: Threaded
Voltage Rating: 800V
Current Rating: 2.2A per Contact
Mated Stacking Heights: 15.8mm, 18mm
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Polyphenylene Sulfide (PPS), Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 29.5μin (0.75μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Status: Active
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.157" (4.00mm)
Insulation Height: 0.303" (7.70mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Headers, Male Pins - 952-1051-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1051-ND
Headers, Male Pins 952-1051-ND
"Connector Header Through Hole, Right Angle 60 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 60 position 0.079"" (2.00mm)"

Buy Now Datasheet
Wire-Board Connector, Male 60 Position, 2Mm; Connector Systems Harwin - 88M9703 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Male 60 Position, 2Mm; Connector Systems Harwin
88M9703
Wire-Board Connector, Male 60 Position, 2Mm; Connector Systems Harwin 88M9703
WIRE-BOARD CONNECTOR, MALE 60 POSITION, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:Datamate Mix-Tek M83-LM Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, MALE 60 POSITION, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:3Rows; No. of Contacts:60Contacts; Contact Termination Type:Through Hole; Product Range:Datamate Mix-Tek M83-LM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1064802-M83-LML3M1N60-0000-000 952-1051-ND 88M9703
Product Name Rectangular Connectors - M83-LML3M1N60-0000-000 Headers, Male Pins Wire-Board Connector, Male 60 Position, 2Mm; Connector Systems Harwin
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Termination Solder Through Hole
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data