Harwin Plc Datasheets for Electrical Contacts
Electrical contacts are metals and other substances used as the makeup of electrical components. They are the materials in a system through which an electrical current flows.
Electrical Contacts: Learn more
| Product Name | Notes |
|---|---|
| Surface Mount flat contact pad, circular shape. Gold finish. Ø3.2mm, 0.2mm thick. Use as a hard-wearing mating surface for SMT Spring Contacts, Spring Loaded Contacts and Spring Loaded Contact Assemblies. | |
| Surface Mount flat contact pad, oval (obround) shape. Gold finish. 2mm long, Ø1mm ends/width, 0.1mm thick. Use as a hard-wearing mating surface for SMT Spring Contacts, Spring Loaded Contacts and... | |
| Surface Mount flat contact pad, oval (obround) shape. Gold finish. 2mm long, Ø1mm ends/width, 0.2mm thick. Use as a hard-wearing mating surface for SMT Spring Contacts, Spring Loaded Contacts and... | |
| Surface Mount flat contact pad, rectangular shape. Gold finish. 2.5mm x 1.6mm rectangle, 0.15mm thick. Use as a hard-wearing mating surface for SMT Spring Contacts, Spring Loaded Contacts and Spring... | |
| Surface Mount flat contact pad, rectangular shape. Gold finish. 3.8mm x 1.8mm rectangle, 0.1mm thick. Use as a hard-wearing mating surface for SMT Spring Contacts, Spring Loaded Contacts and Spring... | |
| Surface Mount flat contact pad, rectangular shape. Gold finish. 3.8mm x 3mm rectangle, 0.5mm thick. Use as a hard-wearing mating surface for SMT Spring Contacts, Spring Loaded Contacts and Spring... |