HARWIN 22+22 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8544442

Description
Double Row, 44 (22+22) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 44 (22+22) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22+22 Pos. Male DIL Vertical Throughboard Conn. No Latches - M80-8544442 - Harwin Plc
Portsmouth, United Kingdom
22+22 Pos. Male DIL Vertical Throughboard Conn. No Latches
M80-8544442
22+22 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8544442
Double Row, 44 (22+22) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 44 (22+22) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Unlatched (latches not fitted).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8544442-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8544442-ND
Headers, Male Pins M80-8544442-ND
"Connector Header Through Hole 44 position 0.079"" (2.00mm)"

"Connector Header Through Hole 44 position 0.079"" (2.00mm)"

Buy Now Datasheet
22+22 Pos. Male Dil Vertical Throughboard Conn. No Latches Rohs Compliant Harwin - 71K8710 - Newark, An Avnet Company
Chicago, IL, United States
22+22 Pos. Male Dil Vertical Throughboard Conn. No Latches Rohs Compliant Harwin
71K8710
22+22 Pos. Male Dil Vertical Throughboard Conn. No Latches Rohs Compliant Harwin 71K8710
22+22 Pos. Male DIL Vertical Throughboard Conn. No Latches RoHS Compliant: Yes

22+22 Pos. Male DIL Vertical Throughboard Conn. No Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8544442 M80-8544442-ND 71K8710
Product Name 22+22 Pos. Male DIL Vertical Throughboard Conn. No Latches Headers, Male Pins 22+22 Pos. Male Dil Vertical Throughboard Conn. No Latches Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 44 # 44 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1422-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - 104345-4-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers