HARWIN 4 Pos. Male SIL Vertical Throughboard Conn. No Latches M80-8520445

Description
Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Male SIL Vertical Throughboard Conn. No Latches - M80-8520445 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Male SIL Vertical Throughboard Conn. No Latches
M80-8520445
4 Pos. Male SIL Vertical Throughboard Conn. No Latches M80-8520445
Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area and termination.
  • Unlatched (latches not fitted).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8520445-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8520445-ND
Headers, Male Pins M80-8520445-ND
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
4 Pos. Male Sil Vertical Throughboard Conn. No Latches Rohs Compliant Harwin - 76Y4874 - Newark, An Avnet Company
Chicago, IL, United States
4 Pos. Male Sil Vertical Throughboard Conn. No Latches Rohs Compliant Harwin
76Y4874
4 Pos. Male Sil Vertical Throughboard Conn. No Latches Rohs Compliant Harwin 76Y4874
4 Pos. Male SIL Vertical Throughboard Conn. No Latches RoHS Compliant: Yes

4 Pos. Male SIL Vertical Throughboard Conn. No Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8520445 M80-8520445-ND 76Y4874
Product Name 4 Pos. Male SIL Vertical Throughboard Conn. No Latches Headers, Male Pins 4 Pos. Male Sil Vertical Throughboard Conn. No Latches Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-1526-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Sockets - 1731112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details