HARWIN 6+6 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-8661205

Description
Double Row, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL Horizontal Throughboard Conn. Latches - M80-8661205 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL Horizontal Throughboard Conn. Latches
M80-8661205
6+6 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-8661205
Double Row, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area and termination.
  • Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8661205-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8661205-ND
Headers, Male Pins M80-8661205-ND
"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
M80-8661205
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-8661205
CONN HEADER R/A 12POS 2MM

CONN HEADER R/A 12POS 2MM

Supplier's Site
Header Connector,pcb Mount,recept,12 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Harwin - 56K2708 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,12 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Harwin
56K2708
Header Connector,pcb Mount,recept,12 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Harwin 56K2708
Header Connector,PCB Mount,RECEPT,12 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal,LATCH RoHS Compliant: No

Header Connector,PCB Mount,RECEPT,12 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal,LATCH RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-8661205 M80-8661205-ND M80-8661205 56K2708
Product Name 6+6 Pos. Male DIL Horizontal Throughboard Conn. Latches Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header Connector,pcb Mount,recept,12 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 12 # 12 #
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data