HARWIN 10+10 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8682022

Description
Double Row, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Horizontal Throughboard Conn. No Latches - M80-8682022 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Horizontal Throughboard Conn. No Latches
M80-8682022
10+10 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8682022
Double Row, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8682022-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8682022-ND
Headers, Male Pins M80-8682022-ND
"Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 20 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mnt,recept,20 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,locking Rohs Compliant Harwin - 78H1769 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mnt,recept,20 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,locking Rohs Compliant Harwin
78H1769
Header Connector,pcb Mnt,recept,20 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,locking Rohs Compliant Harwin 78H1769
Header Connector,PCB Mnt,RECEPT,20 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal,LOCKING RoHS Compliant: No

Header Connector,PCB Mnt,RECEPT,20 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal,LOCKING RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8682022 M80-8682022-ND 78H1769
Product Name 10+10 Pos. Male DIL Horizontal Throughboard Conn. No Latches Headers, Male Pins Header Connector,pcb Mnt,recept,20 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,locking Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1992-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
Coaxial Connectors - 1122628 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details