HARWIN 13+13 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek M80-9042602

Description
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately. Suitable for J-Tek (all signal contacts) with 26 (13+13) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings.. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
Request a Quote Datasheet
Description
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately. Suitable for J-Tek (all signal contacts) with 26 (13+13) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings.. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek - M80-9042602 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek
M80-9042602
13+13 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek M80-9042602
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately. Suitable for J-Tek (all signal contacts) with 26 (13+13) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings.. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
  • Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately.
  • Suitable for J-Tek (all signal contacts) with 26 (13+13) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings..
  • Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
Supplier's Site Datasheet
Rectangular Connector Accessories - 952-M80-9042602-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
952-M80-9042602-ND
Rectangular Connector Accessories 952-M80-9042602-ND
Connector Backshell For Datamate J-Tek

Connector Backshell For Datamate J-Tek

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-9042602 952-M80-9042602-ND
Product Name 13+13 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek Rectangular Connector Accessories
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm HN Connector, HN 90° Plug - 190505A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
D Series: Push Button Quick Disconnect Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details