HARWIN 5+5 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8871005

Description
Double Row female connector, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row female connector, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL Vertical Throughboard Conn. for Latches - M80-8871005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL Vertical Throughboard Conn. for Latches
M80-8871005
5+5 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8871005
Double Row female connector, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row female connector, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area and termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-1230-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1230-5-ND
Headers, Receptacles, Female Sockets 952-1230-5-ND
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Header Connector,pcb Mnt,plug,10 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin - 81H6858 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mnt,plug,10 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
81H6858
Header Connector,pcb Mnt,plug,10 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin 81H6858
Header Connector,PCB Mnt,PLUG,10 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Header Connector,PCB Mnt,PLUG,10 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8871005 952-1230-5-ND 81H6858
Product Name 5+5 Pos. Female DIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets Header Connector,pcb Mnt,plug,10 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers - 1730911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26669-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
MINI DIN JACK 7 POSITIONS - 80203-508B7L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details