"Connector Header Through Hole, Right Angle 14 position 0.079"" (2.00mm)"
Header Connector,PCB Mnt,RECEPT,14 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal,LOCKING RoHS Compliant: No
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8681422 | 952-2952-ND | 87H7842 |
| Product Name | 7+7 Pos. Male DIL Horizontal Throughboard Conn. No Latches | Headers, Male Pins | Header Connector,pcb Mnt,recept,14 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,locking Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 14 # | 14 # |