HARWIN 5 Pos. Female SIL Vertical Throughboard Conn. for Latches M80-8970501

Description
Single Row female connector, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row female connector, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Pos. Female SIL Vertical Throughboard Conn. for Latches - M80-8970501 - Harwin Plc
Portsmouth, United Kingdom
5 Pos. Female SIL Vertical Throughboard Conn. for Latches
M80-8970501
5 Pos. Female SIL Vertical Throughboard Conn. for Latches M80-8970501
Single Row female connector, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row female connector, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - M80-8970501-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
M80-8970501-ND
Headers, Receptacles, Female Sockets M80-8970501-ND
"5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-8970501
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-8970501
CONN RCPT 5POS 0.079 GOLD PCB

CONN RCPT 5POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8970501 M80-8970501-ND M80-8970501
Product Name 5 Pos. Female SIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 5 # 5 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-006-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
PC Pin, Single Post Connectors - 36-11065-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
PCB Connectors - NCN-FL4G-M - kTB Solutions
Specs
Connector Type Type N; N Female
Gender Female / Jack
Frequency 0.000 to 18.000 GHz
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51786-003LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
5 suppliers