HARWIN 5+5 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8691005

Description
Double Row, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Vertical Throughboard Conn. No Latches - M80-8691005 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Vertical Throughboard Conn. No Latches
M80-8691005
5+5 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8691005
Double Row, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area and termination.
  • Unlatched (latches not fitted).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2595-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2595-ND
Headers, Male Pins 952-2595-ND
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,10 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin - 56K2717 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,10 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
56K2717
Header Connector,pcb Mount,recept,10 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin 56K2717
Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - M80-8691005 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
M80-8691005
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-8691005
CONN HEADER VERT 10POS 2MM

CONN HEADER VERT 10POS 2MM

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-8691005 952-2595-ND 56K2717 M80-8691005
Product Name 5+5 Pos. Male DIL Vertical Throughboard Conn. No Latches Headers, Male Pins Header Connector,pcb Mount,recept,10 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Gender Male / Plug Male / Plug
Current Rating 3.3 amps 2.2 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Connector Type Header Connector; Plug Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data