HARWIN 9+9 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-8661822

Description
Double Row, 18 (9+9) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 18 (9+9) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Male DIL Horizontal Throughboard Conn. Latches - M80-8661822 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Male DIL Horizontal Throughboard Conn. Latches
M80-8661822
9+9 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-8661822
Double Row, 18 (9+9) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 18 (9+9) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2400-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2400-5-ND
Headers, Male Pins 952-2400-5-ND
"Connector Header Through Hole, Right Angle 18 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 18 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mnt,recept,18 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Harwin - 29K8205 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mnt,recept,18 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Harwin
29K8205
Header Connector,pcb Mnt,recept,18 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Harwin 29K8205
Header Connector,PCB Mnt,RECEPT,18 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal,LATCH RoHS Compliant: No

Header Connector,PCB Mnt,RECEPT,18 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal,LATCH RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8661822 952-2400-5-ND 29K8205
Product Name 9+9 Pos. Male DIL Horizontal Throughboard Conn. Latches Headers, Male Pins Header Connector,pcb Mnt,recept,18 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 18 # 18 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29200-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
Phono Jack PC Mount -Vertical Entry Red - 577 - Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting THM
View Details
4 suppliers
PCB Connectors - NCS-FL2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10601602AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers