HARWIN 2 Pos. Male SIL Vertical Throughboard Conn. Latches M80-8820242

Description
Single Row, 2 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 2 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Male SIL Vertical Throughboard Conn. Latches - M80-8820242 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Male SIL Vertical Throughboard Conn. Latches
M80-8820242
2 Pos. Male SIL Vertical Throughboard Conn. Latches M80-8820242
Single Row, 2 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 2 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1069-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1069-5-ND
Headers, Male Pins 952-1069-5-ND
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"

"Connector Header Through Hole 2 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-8820242 952-1069-5-ND
Product Name 2 Pos. Male SIL Vertical Throughboard Conn. Latches Headers, Male Pins
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26816-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
D-Sub Connector Assemblies - 2262-A50020-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCS-FL2G-M - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Screw Connectors - 36-7690-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Right Angle
View Details