HARWIN 17+17 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8693422

Description
Double Row, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Male DIL Vertical Throughboard Conn. No Latches - M80-8693422 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Male DIL Vertical Throughboard Conn. No Latches
M80-8693422
17+17 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8693422
Double Row, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination.
  • Unlatched (latches not fitted).
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2596-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2596-ND
Headers, Male Pins 952-2596-ND
"Connector Header Through Hole 34 position 0.079"" (2.00mm)"

"Connector Header Through Hole 34 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mnt,recept,34 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin - 66H6094 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mnt,recept,34 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
66H6094
Header Connector,pcb Mnt,recept,34 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin 66H6094
Header Connector,PCB Mnt,RECEPT,34 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Header Connector,PCB Mnt,RECEPT,34 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8693422 952-2596-ND 66H6094
Product Name 17+17 Pos. Male DIL Vertical Throughboard Conn. No Latches Headers, Male Pins Header Connector,pcb Mnt,recept,34 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 34 # 34 #
Unlock Full Specs
to access all available technical data