HARWIN 5 Pos. Male SIL Vertical Throughboard Conn. No Latches M80-8790522

Description
Single Row, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Pos. Male SIL Vertical Throughboard Conn. No Latches - M80-8790522 - Harwin Plc
Portsmouth, United Kingdom
5 Pos. Male SIL Vertical Throughboard Conn. No Latches
M80-8790522
5 Pos. Male SIL Vertical Throughboard Conn. No Latches M80-8790522
Single Row, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Unlatched (latches not fitted).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2973-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2973-ND
Headers, Male Pins 952-2973-ND
"Connector Header Through Hole 5 position 0.079"" (2.00mm)"

"Connector Header Through Hole 5 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mnt,recept,5 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin - 26H5385 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mnt,recept,5 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
26H5385
Header Connector,pcb Mnt,recept,5 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin 26H5385
Header Connector,PCB Mnt,RECEPT,5 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Header Connector,PCB Mnt,RECEPT,5 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8790522 952-2973-ND 26H5385
Product Name 5 Pos. Male SIL Vertical Throughboard Conn. No Latches Headers, Male Pins Header Connector,pcb Mnt,recept,5 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCI Express - 10018783-00200MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Nebula Series: High Reliability SATA Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Turret Connectors - 36-1633-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers