HARWIN 10+10 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8542042

Description
Double Row, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Male DIL Vertical Throughboard Conn. No Latches - M80-8542042 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Male DIL Vertical Throughboard Conn. No Latches
M80-8542042
10+10 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8542042
Double Row, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Unlatched (latches not fitted).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1091-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1091-5-ND
Headers, Male Pins 952-1091-5-ND
"Connector Header Through Hole 20 position 0.079"" (2.00mm)"

"Connector Header Through Hole 20 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Plug, 20 Position, 2Row, 2Mm; Connector Systems Harwin - 97K6400 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 20 Position, 2Row, 2Mm; Connector Systems Harwin
97K6400
Connector, Plug, 20 Position, 2Row, 2Mm; Connector Systems Harwin 97K6400
CONNECTOR, PLUG, 20 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, PLUG, 20 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8542042 952-1091-5-ND 97K6400
Product Name 10+10 Pos. Male DIL Vertical Throughboard Conn. No Latches Headers, Male Pins Connector, Plug, 20 Position, 2Row, 2Mm; Connector Systems Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
Low Profile Hybrid Power Right Angle Solder Type with Post Edge Card Connector - 80305-4SS24P04P1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Headers, Male Pins - 1-104353-0-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole, Right Angle
Voltage Rating 30 volts
View Details
2 suppliers
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details