HARWIN 3+3 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8680622

Description
Double Row, 6 (3+3) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 6 (3+3) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3+3 Pos. Male DIL Horizontal Throughboard Conn. No Latches - M80-8680622 - Harwin Plc
Portsmouth, United Kingdom
3+3 Pos. Male DIL Horizontal Throughboard Conn. No Latches
M80-8680622
3+3 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8680622
Double Row, 6 (3+3) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 6 (3+3) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8680622-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8680622-ND
Headers, Male Pins M80-8680622-ND
"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 6 position 0.079"" (2.00mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
M80-8680622
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-8680622
CONN HEADER R/A 6POS 2MM

CONN HEADER R/A 6POS 2MM

Supplier's Site
Wire To Board Connector Header, 6Pos, 2Row; Connector Systems Harwin - 07J0319 - Newark, An Avnet Company
Chicago, IL, United States
Wire To Board Connector Header, 6Pos, 2Row; Connector Systems Harwin
07J0319
Wire To Board Connector Header, 6Pos, 2Row; Connector Systems Harwin 07J0319
WIRE TO BOARD CONNECTOR HEADER, 6POS, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: No

WIRE TO BOARD CONNECTOR HEADER, 6POS, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:6Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-8680622 M80-8680622-ND M80-8680622 07J0319
Product Name 3+3 Pos. Male DIL Horizontal Throughboard Conn. No Latches Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Wire To Board Connector Header, 6Pos, 2Row; Connector Systems Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 6 # 6 #
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A98002-025-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount
View Details
PC Pin, Single Post Connectors - 36-1455-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Connectors - NCPF-MB-M38 - kTB Solutions
Specs
Connector Type SMP; SMP Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PwrBlade ® - 51915-049LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers