Harwin Plc Datasheets for PCB Pins and Receptacles
PCB pins and PCB receptacles are electronic interconnect devices for printed circuit boards (PCB). PCB pins are male connectors. PCB receptacles are female connectors.
PCB Pins and Receptacles: Learn more
| Product Name | Notes |
|---|---|
| 90° Angled Solder, suitable for 12 AWG cable. Specified as 32A in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish... | |
| 90° Angled Solder, suitable for 14 AWG cable. Specified as 32B in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish... | |
| 90° Angled Solder, suitable for 16 AWG cable. Specified as 32C in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish... | |
| 90° Angled, suitable for Ø1.19mm (0.047") semi-rigid coax cable (UT 047). Solder to inner contact and to outer conductor. Specified as 310 in a Mix-Tek connector part number. Use with... | |
| 90° Angled, suitable for Ø2.7mm coax cable (RG174, RG179, RG316). Solder to inner contact, crimp outer sleeve. Specified as 309 in a Mix-Tek connector part number. Use with any female... | |
| 90° Angled, suitable for Ø2.7mm coax cable (RG174, RG179, RG316). Solder to inner contact, crimp outer sleeve. Specified as 319 in a Mix-Tek connector part number. Use with any male... | |
| 90° Angled, suitable for Ø2mm coax cable (RG178). Solder to inner contact, crimp outer sleeve. Specified as 308 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek... | |
| 90° Angled, suitable for Ø2mm coax cable (RG178). Solder to inner contact, crimp outer sleeve. Specified as 318 in a Mix-Tek connector part number. Use with any male Datamate Mix-Tek... | |
| Extra Small Bore signal contact, for 28-32 AWG wire (Ø0.75mm max insulation). Use with all types of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area and termination. | |
| Extra Small Bore signal contact, for 28-32 AWG wire (Ø0.75mm max insulation). Use with all types of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area, Tin finish... | |
| For keying or additional polarization, use in place of a Crimp contact on any female or male Gecko cable housing. Remove the equivalent pin from the mating connector. Gold finish... | |
| Horizontal orientation with 3mm PC Tail. Specified as 313 in a Mix-Tek connector part number. Gold finish on contact areas and termination. | |
| Individual female crimp contact, Extra Small Bore - suitable for 28 to 32 AWG cable. Use with Gecko-SL or Gecko-MT crimp housings (G125-224 series), or Gecko with Latches crimp housings... | |
| Individual female crimp contact, Power - suitable for 18 AWG cable. Use with Gecko-MT female crimp housings. Packaged loose, in bulk. Gold finish on contact area and termination. | |
| Individual female crimp contact, Small Bore - suitable for 26 AWG cable. Use with Gecko-SL or Gecko-MT crimp housings (G125-224 series), or Gecko with Latches crimp housings (G125-204 series). Packaged... | |
| Individual female crimp contact, suitable for 18 and 20 AWG cable, up to 10A per contact. Use with crimp housings M300-2240696F2, M300-2241096F2 or M300-2250396F2. Gold finish on contact area and... | |
| Individual female crimp contact, suitable for 22 AWG cable, up to 5A per contact. Use with crimp housings M300-2240696F2, M300-2241096F2 or M300-2250396F2. Gold finish on contact area and termination. | |
| Individual male crimp contact, Extra Small Bore - suitable for 28 to 32 AWG cable. Use with Gecko-SL or Gecko-MT crimp housings (G125-324 series), or Gecko with Latches crimp housings... | |
| Individual male crimp contact, Power - suitable for 18 AWG cable. Use with Gecko-MT male crimp housings. Packaged loose, in bulk. Gold finish on contact area and termination. | |
| Individual male crimp contact, Small Bore - suitable for 26 AWG cable. Use with Gecko-SL or Gecko-MT crimp housings (G125-324 series), or Gecko with Latches crimp housings (G125-304 series). Packaged... | |
| Individual male crimp contact, suitable for 18 and 20 AWG cable, up to 10A per contact. Use with crimp housings: Internally threaded jackscrew housings M300-3240696M1, M300-3241096M1 or M300-3250396M1; Internally threaded... | |
| Individual male crimp contact, suitable for 22 AWG cable, up to 5A per contact. Use with crimp housings: Internally threaded jackscrew housings M300-3240696M1, M300-3241096M1 or M300-3250396M1; Internally threaded with a... | |
| Individual straight female crimp contact, suitable for 8 AWG cable, up to 60A per contact nominal. Use with thumbscrew cable housings KA1-2010298F1, KA1-2010398F1, KA1-2010498F1 or reverse fix panel mount cable... | |
| Individual straight female solder contact, suitable for 8 AWG cable, up to 60A per contact nominal. Use with thumbscrew cable housings KA1-2010298F1, KA1-2010398F1, KA1-2010498F1 or reverse fix panel mount cable... | |
| Individual straight male solder contact, suitable for 8 AWG cable, up to 60A per contact nominal. Use with panel mount cable housings KA1-3010298M1, KA1-3010398M1, KA1-3010498M1, or internal screw-lock cable housings... | |
| Large Bore signal contact, for 22 AWG wire (Ø1.1mm max insulation). Use with all types of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area and termination. | |
| Large Bore signal contact, for 22 AWG wire (Ø1.1mm max insulation). Use with all types of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area, Tin finish on... | |
| Large Bore signal contact, for 22 AWG wire (Ø1.1mm max insulation). Use with male crimp connectors in the Datamate J-Tek and Mix-Tek ranges. Gold finish on contact area and termination. | |
| Large Bore signal contact, for 22 AWG wire (Ø1.1mm max insulation). Use with male crimp connectors in the Datamate L-Tek range only. Gold finish on contact area and termination. | |
| Rated to 40A nominal, Straight Solder, suitable for 10 AWG cable. Specified as PF5 in a Mix-Tek connector part number. Gold finish on contact areas and termination. See instruction sheet... | |
| Rated to 40A nominal, Straight Solder, suitable for 10 AWG cable. Specified as PM5 in a Mix-Tek connector part number. Gold finish on contact areas and termination. See instruction sheet... | |
| Rated to 40A nominal, Vertical orientation with 3.5mm PC Tail. Specified as PF1 in a Mix-Tek connector part number. Gold finish on contact area and termination. | |
| Rated to 40A nominal, Vertical orientation with 3.5mm PC Tail. Specified as PM1 in a Mix-Tek connector part number. Gold finish on contact area and termination. | |
| Single contact, throughboard, Vertical orientation with 4.7mm termination. Used as the male contact in KA1-MV1 vertical throughboard connectors. Gold finish on contact area and termination. | |
| Single contact, throughboard, Vertical orientation with 6.1mm termination. Used as the male contact in KA1-MV2 vertical throughboard connectors. Gold finish on contact area and termination. | |
| Single Pre-Crimped Contact, Female Single-Ended with red 22 AWG cable, 150mm (6") long. Uses M80-0110005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). | |
| Single Pre-Crimped Contact, Female Single-Ended with red 22 AWG cable, 300mm (12") long. Uses M80-0110005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). | |
| Single Pre-Crimped Contact, Female Single-Ended with red 24 AWG cable, 150mm (6") long. Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). | |
| Single Pre-Crimped Contact, Female Single-Ended with red 24 AWG cable, 300mm (12") long. Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). | |
| Single Pre-Crimped Contact, Female Single-Ended with red 26 AWG cable, 300mm (12") long. Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). | |
| Single Pre-Crimped Contact, Female Single-Ended with red 28 AWG cable, 300mm (12") long. Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). | |
| Single Pre-Crimped Contact, Female Single-Ended with white 26 AWG cable, 150mm (6") long. Manufactured with the G125-0010005 crimp contacts. Gold finish on contact area. To be used in Gecko-SL or... | |
| Single Pre-Crimped Contact, Female Single-Ended with white 26 AWG cable, 450mm (18") long. Manufactured with the G125-0010005 crimp contacts. Gold finish on contact area. To be used in Gecko-SL or... | |
| Single Pre-Crimped Contact, Female Single-Ended with white 28 AWG cable, 150mm (6") long. Manufactured with the G125-0020005 crimp contacts. Gold finish on contact area. To be used in Gecko-SL or... | |
| Single Pre-Crimped Contact, Female Single-Ended with white 28 AWG cable, 450mm (18") long. Manufactured with the G125-0020005 crimp contacts. Gold finish on contact area. To be used in Gecko-SL or... | |
| Single Pre-Crimped Contact, Female Single-Ended with white 30 AWG cable, 150mm (6") long. Manufactured with the G125-0020005 crimp contacts. Gold finish on contact area. To be used in Gecko-SL or... | |
| Single Pre-Crimped Contact, Female-to-Female with red 22 AWG cable, 150mm (6") long. Uses M80-0110005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold... | |
| Single Pre-Crimped Contact, Female-to-Female with red 22 AWG cable, 300mm (12") long. Uses M80-0110005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold... | |
| Single Pre-Crimped Contact, Female-to-Female with red 24 AWG cable, 150mm (6") long. Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold... | |
| Single Pre-Crimped Contact, Female-to-Female with red 24 AWG cable, 300mm (12") long. Uses M80-0130005 crimp contact, can be used in any type of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold... | |
| Single Pre-Crimped Contact, Female-to-Female with white 26 AWG cable, 150mm (6") long. Manufactured with the G125-0010005 crimp contacts. Gold finish on contact area. To be used in Gecko-SL or Gecko-MT... | |
| Single Pre-Crimped Contact, Female-to-Female with white 26 AWG cable, 300mm (12") long. Manufactured with the G125-0010005 crimp contacts. Gold finish on contact area. To be used in Gecko-SL or Gecko-MT... | |
| Single Pre-Crimped Contact, Female-to-Female with white 28 AWG cable, 150mm (6") long. Manufactured with the G125-0020005 crimp contacts. Gold finish on contact area. To be used in Gecko-SL or Gecko-MT... | |
| Single Pre-Crimped Contact, Female-to-Female with white 28 AWG cable, 300mm (12") long. Manufactured with the G125-0020005 crimp contacts. Gold finish on contact area. To be used in Gecko-SL or Gecko-MT... | |
| Single Pre-Crimped Contact, Female-to-Female with white 30 AWG cable, 150mm (6") long. Manufactured with the G125-0020005 crimp contacts. Gold finish on contact area. To be used in Gecko-SL or Gecko-MT... | |
| Single Pre-Crimped Contact, Male Single-Ended with white 26 AWG cable, 150mm (6") long. Manufactured with the G125-1010005 male crimp contact. Gold finish on contact area. To be used in Gecko-SL... | |
| Single Pre-Crimped Contact, Male Single-Ended with white 26 AWG cable, 450mm (18") long. Manufactured with the G125-1010005 male crimp contact. Gold finish on contact area. To be used in Gecko-SL... | |
| Single Pre-Crimped Contact, Male Single-Ended with white 28 AWG cable, 150mm (6") long. Manufactured with the G125-1020005 male crimp contact. Gold finish on contact area. To be used in Gecko-SL... | |
| Single Pre-Crimped Contact, Male Single-Ended with white 28 AWG cable, 450mm (18") long. Manufactured with the G125-1020005 male crimp contact. Gold finish on contact area. To be used in Gecko-SL... | |
| Single Pre-Crimped Contact, Male-to-Female with white 26 AWG cable, 150mm (6") long. Manufactured with the G125-1010005 male and G125-0010005 female crimp contact. Gold finish on contact area. To be used... | |
| Single Pre-Crimped Contact, Male-to-Female with white 26 AWG cable, 300mm (12") long. Manufactured with the G125-1010005 male and G125-0010005 female crimp contact. Gold finish on contact area. To be used... | |
| Single Pre-Crimped Contact, Male-to-Female with white 28 AWG cable, 150mm (6") long. Manufactured with the G125-1020005 male and G125-0020005 female crimp contact. Gold finish on contact area. To be used... | |
| Single Pre-Crimped Contact, Male-to-Female with white 28 AWG cable, 300mm (12") long. Manufactured with the G125-1020005 male and G125-0020005 female crimp contact. Gold finish on contact area. To be used... | |
| Single Pre-Crimped Contact, Male-to-Female with white 30 AWG cable, 150mm (6") long. Manufactured with the G125-1020005 male and G125-0020005 female crimp contact. Gold finish on contact area. To be used... | |
| Single Pre-Crimped Contact, Male-to-Male with white 26 AWG cable, 150mm (6") long. Manufactured with the G125-1010005 male crimp contact. Gold finish on contact area. To be used in Gecko-SL or... | |
| Single Pre-Crimped Contact, Male-to-Male with white 26 AWG cable, 300mm (12") long. Manufactured with the G125-1010005 male crimp contact. Gold finish on contact area. To be used in Gecko-SL or... | |
| Single Pre-Crimped Contact, Male-to-Male with white 28 AWG cable, 150mm (6") long. Manufactured with the G125-1020005 male crimp contact. Gold finish on contact area. To be used in Gecko-SL or... | |
| Single Pre-Crimped Contact, Male-to-Male with white 28 AWG cable, 300mm (12") long. Manufactured with the G125-1020005 male crimp contact. Gold finish on contact area. To be used in Gecko-SL or... | |
| Single Pre-Crimped Power Contact, Female Single-Ended with white 18 AWG cable, 150mm (6") long. Manufactured with the G125-0500005 crimp contact. Gold finish on contact area. For use with Gecko-MT female... | |
| Single Pre-Crimped Power Contact, Female Single-Ended with white 18 AWG cable, 300mm (12") long. Manufactured with the G125-0500005 crimp contact. Gold finish on contact area. For use with Gecko-MT female... | |
| Single Pre-Crimped Power Contact, Female Single-Ended with white 18 AWG cable, 450mm (18") long. Manufactured with the G125-0500005 crimp contact. Gold finish on contact area. For use with Gecko-MT female... | |
| Single Pre-Crimped Power Contact, Female-to-Female with white 18 AWG cable, 150mm (6") long. Manufactured with the G125-0500005 crimp contact. Gold finish on contact area. For use with Gecko-MT female cable... | |
| Single Pre-Crimped Power Contact, Female-to-Female with white 18 AWG cable, 300mm (12") long. Manufactured with the G125-0500005 crimp contact. Gold finish on contact area. For use with Gecko-MT female cable... | |
| Single Pre-Crimped Power Contact, Female-to-Female with white 18 AWG cable, 450mm (18") long. Manufactured with the G125-0500005 crimp contact. Gold finish on contact area. For use with Gecko-MT female cable... | |
| Single Pre-Crimped Power Contact, Male Single-Ended with white 18 AWG cable, 150mm (6") long. Manufactured with the G125-1500005 male crimp contact. Gold finish on contact area. For use with Gecko-MT... | |
| Single Pre-Crimped Power Contact, Male Single-Ended with white 18 AWG cable, 300mm (12") long. Manufactured with the G125-1500005 male crimp contact. Gold finish on contact area. For use with Gecko-MT... | |
| Single Pre-Crimped Power Contact, Male Single-Ended with white 18 AWG cable, 450mm (18") long. Manufactured with the G125-1500005 male crimp contact. Gold finish on contact area. For use with Gecko-MT... | |
| Single Pre-Crimped Power Contact, Male-to-Female with white 18 AWG cable, 150mm (6") long. Manufactured with the G125-1500005 male and G125-0500005 female crimp contact. Gold finish on contact area. Male contact... | |
| Single Pre-Crimped Power Contact, Male-to-Female with white 18 AWG cable, 300mm (12") long. Manufactured with the G125-1500005 male and G125-0500005 female crimp contact. Gold finish on contact area. Male contact... | |
| Single Pre-Crimped Power Contact, Male-to-Female with white 18 AWG cable, 450mm (18") long. Manufactured with the G125-1500005 male and G125-0500005 female crimp contact. Gold finish on contact area. Male contact... | |
| Single Pre-Crimped Power Contact, Male-to-Male with white 18 AWG cable, 150mm (6") long. Manufactured with the G125-1500005 male crimp contact. Gold finish on contact area. For use with Gecko-MT male... | |
| Single Pre-Crimped Power Contact, Male-to-Male with white 18 AWG cable, 300mm (12") long. Manufactured with the G125-1500005 male crimp contact. Gold finish on contact area. For use with Gecko-MT male... | |
| Single Pre-Crimped Power Contact, Male-to-Male with white 18 AWG cable, 450mm (18") long. Manufactured with the G125-1500005 male crimp contact. Gold finish on contact area. For use with Gecko-MT male... | |
| Small Bore signal contact, for 24-28 AWG wire (Ø1.1mm max insulation). Use with all types of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area and termination. | |
| Small Bore signal contact, for 24-28 AWG wire (Ø1.1mm max insulation). Use with all types of female Datamate (L-Tek, J-Tek, Mix-Tek, etc.). Gold finish on contact area, Tin finish on... | |
| Small Bore signal contact, for 24-28 AWG wire (Ø1.1mm max insulation). Use with male crimp connectors in the Datamate J-Tek and Mix-Tek ranges. Gold finish on contact area and termination. | |
| Small Bore signal contact, for 24-28 AWG wire (Ø1.1mm max insulation). Use with male crimp connectors in the Datamate L-Tek range only. Gold finish on contact area and termination. | |
| Straight Crimp, suitable for Ø2.7mm coax cable (RG174, RG179, RG316). Specified as 307 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. | |
| Straight Crimp, suitable for Ø2.7mm coax cable (RG174, RG179, RG316). Specified as 317 in a Mix-Tek connector part number. Use with any male Datamate Mix-Tek housing in a power/coax cavity. | |
| Straight Crimp, suitable for Ø2mm coax cable (RG178). Specified as 305 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish... | |
| Straight Crimp, suitable for Ø2mm coax cable (RG178). Specified as 315 in a Mix-Tek connector part number. Use with any male Datamate Mix-Tek housing in a power/coax cavity. Gold finish... | |
| Straight Crimp, suitable for 18 AWG cable. Specified as 328 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on... | |
| Straight Crimp, suitable for 18 AWG cable. Specified as 338 in a Mix-Tek connector part number. Use with any male Datamate Mix-Tek housing in a power/coax cavity. Gold finish on... | |
| Straight Crimp, suitable for 20 AWG cable. Specified as 329 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on... | |
| Straight Crimp, suitable for 20 AWG cable. Specified as 339 in a Mix-Tek connector part number. Use with any male Datamate Mix-Tek housing in a power/coax cavity. Gold finish on... | |
| Straight Solder, suitable for 12 AWG cable. Specified as 325 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on... | |
| Straight Solder, suitable for 12 AWG cable. Specified as 335 in a Mix-Tek connector part number. Use with any male Datamate Mix-Tek housing in a power/coax cavity. Gold finish on... | |
| Straight Solder, suitable for 14 AWG cable. Specified as 326 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on... | |
| Straight Solder, suitable for 14 AWG cable. Specified as 336 in a Mix-Tek connector part number. Use with any male Datamate Mix-Tek housing in a power/coax cavity. Gold finish on... | |
| Straight Solder, suitable for 16 AWG cable. Specified as 327 in a Mix-Tek connector part number. Use with any female Datamate Mix-Tek housing in a power/coax cavity. Gold finish on... | |
| Straight Solder, suitable for 16 AWG cable. Specified as 337 in a Mix-Tek connector part number. Use with any male Datamate Mix-Tek housing in a power/coax cavity. Gold finish on... | |
| T-Contact design, Large Bore signal contact, for 22 AWG wire (Ø1.1mm max insulation). 6 points of contact for up to 8.5A on 2mm pitch. Use with one of these housings... | |
| Vertical orientation with 3.5mm PC Tail. Specified as 321 in a Mix-Tek connector part number. Gold finish on contact area and termination. | |
| Vertical orientation with 3.5mm PC Tail. Specified as 331 in a Mix-Tek connector part number. Gold finish on contact area and termination. | |
| Vertical orientation with 3mm PC Tail. Specified as 311 in a Mix-Tek connector part number. Gold finish on contact areas and termination. | |
| Vertical orientation with 5mm PC Tail. Specified as 332 in a Mix-Tek connector part number. Gold finish on contact area and termination. |