HARWIN 18+18 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek M80-9043602

Description
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately. Suitable for J-Tek (all signal contacts) with 36 (18+18) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings.. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
Request a Quote Datasheet
Description
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately. Suitable for J-Tek (all signal contacts) with 36 (18+18) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings.. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18+18 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek - M80-9043602 - Harwin Plc
Portsmouth, United Kingdom
18+18 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek
M80-9043602
18+18 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek M80-9043602
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately. Suitable for J-Tek (all signal contacts) with 36 (18+18) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings.. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
  • Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately.
  • Suitable for J-Tek (all signal contacts) with 36 (18+18) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings..
  • Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
Supplier's Site Datasheet
Rectangular Connector Accessories - 952-M80-9043602-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
952-M80-9043602-ND
Rectangular Connector Accessories 952-M80-9043602-ND
Connector Backshell For Datamate J-Tek

Connector Backshell For Datamate J-Tek

Buy Now Datasheet
Datamate J-Tek Male Horizontal Smt Board Mount Backshell Rohs Compliant Harwin - 47AK6793 - Newark, An Avnet Company
Chicago, IL, United States
Datamate J-Tek Male Horizontal Smt Board Mount Backshell Rohs Compliant Harwin
47AK6793
Datamate J-Tek Male Horizontal Smt Board Mount Backshell Rohs Compliant Harwin 47AK6793
DATAMATE J-TEK MALE HORIZONTAL SMT BOARD MOUNT BACKSHELL ROHS COMPLIANT: YES

DATAMATE J-TEK MALE HORIZONTAL SMT BOARD MOUNT BACKSHELL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number M80-9043602 952-M80-9043602-ND 47AK6793
Product Name 18+18 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek Rectangular Connector Accessories Datamate J-Tek Male Horizontal Smt Board Mount Backshell Rohs Compliant Harwin
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1372-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 Piece Board to Board Connectors - 0.5mm Pitch Series - Rego Electronics Inc.
Specs
Category Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Hard Metric, Standard - 2684-104154-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details