HARWIN Shunts, Jumpers S1621-46R

Description
"2 (1 x 2) Position Shunt Connector Non-Insulated 0.319"" (8.10mm) Tin"
Request a Quote Datasheet
Description
"2 (1 x 2) Position Shunt Connector Non-Insulated 0.319"" (8.10mm) Tin"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shunts, Jumpers - 952-1474-2-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
952-1474-2-ND
Shunts, Jumpers 952-1474-2-ND
"2 (1 x 2) Position Shunt Connector Non-Insulated 0.319"" (8.10mm) Tin"

"2 (1 x 2) Position Shunt Connector Non-Insulated 0.319"" (8.10mm) Tin"

Buy Now Datasheet
Shunts, Jumpers - 952-1474-6-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
952-1474-6-ND
Shunts, Jumpers 952-1474-6-ND
"2 (1 x 2) Position Shunt Connector Non-Insulated 0.319"" (8.10mm) Tin"

"2 (1 x 2) Position Shunt Connector Non-Insulated 0.319"" (8.10mm) Tin"

Buy Now Datasheet
Shunts, Jumpers - 952-1474-1-ND - DigiKey
Thief River Falls, MN, United States
Shunts, Jumpers
952-1474-1-ND
Shunts, Jumpers 952-1474-1-ND
"2 (1 x 2) Position Shunt Connector Non-Insulated 0.319"" (8.10mm) Tin"

"2 (1 x 2) Position Shunt Connector Non-Insulated 0.319"" (8.10mm) Tin"

Buy Now Datasheet
Shunts, Jumpers - S1621-46R - 892792-S1621-46R - Win Source Electronics
Laguna Hills, CA, United States
Shunts, Jumpers - S1621-46R
892792-S1621-46R
Shunts, Jumpers - S1621-46R 892792-S1621-46R
Manufacturer: Harwin Inc. Win Source Part Number: 892792-S1621-46R Series: EZ BoardWare Features: 2 (1 x 2) Position Shunt Connector - Non-Insulated 0.319" (8.10mm) Tin Package: Reel - TR Family Name: S1621 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 7409.29.0090 Other Part Number: 952-1474-2, Q6985552, 952-1474-1, S162146R, 952-1474-6

Manufacturer: Harwin Inc.
Win Source Part Number: 892792-S1621-46R
Series: EZ BoardWare
Features: 2 (1 x 2) Position Shunt Connector - Non-Insulated 0.319" (8.10mm) Tin
Package: Reel - TR
Family Name: S1621
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 7409.29.0090
Other Part Number: 952-1474-2, Q6985552, 952-1474-1, S162146R, 952-1474-6

Buy Now Datasheet
Singapore, Singapore
SMD 10A Electronic Connector
304-S1621-46R
SMD 10A Electronic Connector 304-S1621-46R
2 Pos 1 Row Straight SMD Connector, 10A, Tin Plated Copper Alloy Product overview: S1621-46R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 10A, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-S1621-46R can be used for catalog matching and distributor lookup.

2 Pos 1 Row Straight SMD Connector, 10A, Tin Plated Copper Alloy Product overview: S1621-46R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 10A, Electronic Connector, Shunts & Jumpers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 304-S1621-46R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shunts, Jumpers - S1621-46R - ODG (Origin Data Global)
Shenzhen, China
Shunts, Jumpers
S1621-46R
Shunts, Jumpers S1621-46R
JUMPER TIN SMD

JUMPER TIN SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-1474-2-ND 892792-S1621-46R 304-S1621-46R S1621-46R
Product Name Shunts, Jumpers Shunts, Jumpers - S1621-46R SMD 10A Electronic Connector Shunts, Jumpers
Current Rating 10.0 amps 10.0 amps 10.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
AM Backplane Female Straight Press Fit Power Connector - 80316-2X2CB30P - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
X100W Mini-Hook, 24 AWG Teflon Test Lead - SALE-304W - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 24 AWG
View Details