"Connector Header Through Hole 26 position 0.079"" (2.00mm)"
Header Connector,PCB Mount,RECEPT,26 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LATCH RoHS Compliant: No
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8672605 | 952-3561-ND | 05N0233 |
| Product Name | 13+13 Pos. Male DIL Vertical Throughboard Conn. Latches | Headers, Male Pins | Header Connector,pcb Mount,recept,26 Contacts,pin,0.079 Pitch,pc Tail Terminal,latch Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 26 # | 26 # |