Harwin Plc Datasheets for Electrical Test Probes
Electric test probes are used to establish a connection between a circuit under test and the measuring instrument.
Electrical Test Probes: Learn more
| Product Name | Notes |
|---|---|
| 2.8mm PC Tail Test Receptacle (Socket, Jack) – Gold finish, Black housing. To mate with a Ø2.03mm probe or plug. | |
| 2.8mm PC Tail Test Receptacle (Socket, Jack) – Gold finish, Red housing. To mate with a Ø2.03mm probe or plug. | |
| 2.8mm PC Tail Test Receptacle (Socket, Jack) – Gold finish, White housing. To mate with a Ø2.03mm probe or plug. | |
| One Part Spring Probe, 3mm minimum pitch, Ø2.34mm Convex Head. Nickel finish on probe head, Gold finish on body. | |
| One Part Spring Probe, 3mm minimum pitch, Ø2.39mm Concave Radius Head. Gold finish on probe head and body. | |
| One Part Spring Probe, 3mm minimum pitch, Ø2.39mm Convex Radius Head. Gold finish on probe head and body. | |
| Sleeve / Receptacle for Two Part Spring Probe, 2.5mm retaining feature, solder for 22-30 AWG.. Use with probe P25-4021. Gold finish. | |
| Sleeve / Receptacle for Two Part Spring Probe, 2.5mm retaining feature, solder for 24-30 AWG. Use with probe P19-0121, P19-1121, P19-2221 or P19-4021. Gold finish. | |
| Sleeve / Receptacle for Two Part Spring Probe, 2.5mm retaining feature, solder for 30 AWG. Use with probe P13-0123, P13-1123, P13-2123 or P13-4023. Gold finish. | |
| Sleeve / Receptacle for Two Part Spring Probe, 5.8mm retaining feature, 7mm wire-wrap tail. Use with probe P25-0822, P25-0123, P25-0423, P25-1223, P25-4023 or P25-5223. Gold finish. | |
| Sleeve / Receptacle for Two Part Spring Probe, 5.8mm retaining feature, solder cup for 22-30 AWG.. Use with probe P25-0822, P25-0123, P25-0423, P25-1223, P25-4023 or P25-5223. Gold finish. | |
| Sleeve / Receptacle for Two Part Spring Probe, 5.8mm retaining feature, solder for 22-30 AWG. Use with probe P25-0822, P25-0123, P25-0423, P25-1223, P25-4023 or P25-5223. Gold finish. | |
| Sleeve / Receptacle for Two Part Spring Probe, 7.5mm retaining feature, 9mm wire-wrap tail. Use with probe P25-0126, P25-1726, P25-3226 or P25-4026. Gold finish. | |
| Sleeve / Receptacle for Two Part Spring Probe, 7.5mm retaining feature, solder for 22-30 AWG. Use with probe P25-0126, P25-1726, P25-3226 or P25-4026. Gold finish. | |
| Surface Mount Test Receptacle (Socket, Jack) – Gold finish, Black housing. To mate with a Ø2.03mm probe or plug. Packaged in Tape & Reel. | |
| Two Part Spring Probe, 1.27mm (0.05″) minimum pitch, Ø0.9mm Concave Head. Gold finish on probe head and body. Use with receptacle / sleeve S13-503. | |
| Two Part Spring Probe, 1.27mm (0.05″) minimum pitch, Ø0.9mm Serrated Head. Gold finish on probe head and body. Use with receptacle / sleeve S13-503. | |
| Two Part Spring Probe, 1.27mm (0.05″) minimum pitch, Ø1mm Convex Head. Gold finish on probe head and body. Use with receptacle / sleeve S13-503. | |
| Two Part Spring Probe, 1.27mm (0.05″) minimum pitch, Spear Head. Gold finish on probe head and body. Use with receptacle / sleeve S13-503. | |
| Two Part Spring Probe, 1.90mm minimum pitch, Ø1.5mm Concave Head. Gold finish on probe head and body. Use with receptacle / sleeve S19-501. | |
| Two Part Spring Probe, 1.90mm minimum pitch, Ø1.5mm Convex Head. Gold finish on probe head and body. Use with receptacle / sleeve S19-501. | |
| Two Part Spring Probe, 1.90mm minimum pitch, Ø1.5mm Serrated Head. Gold finish on probe head and body. Use with receptacle / sleeve S19-501. | |
| Two Part Spring Probe, 1.90mm minimum pitch, Spear Head. Gold finish on probe head and body. Use with receptacle / sleeve S19-501. | |
| Two Part Spring Probe, 2.54mm (0.1″) minimum pitch, Ø1.5mm Serrated Head. Gold finish on probe head and body. Use with receptacle / sleeve S25-346 or S25-546. | |
| Two Part Spring Probe, 2.54mm (0.1″) minimum pitch, Ø1.5mm Tapered Crown Head. Gold finish on probe head and body. Use with receptacle / sleeve S25-346 or S25-546. | |
| Two Part Spring Probe, 2.54mm (0.1″) minimum pitch, Ø1.5mm Tulip Head. Gold finish on probe head and body. Use with receptacle / sleeve S25-346 or S25-546. | |
| Two Part Spring Probe, 2.54mm (0.1″) minimum pitch, Ø1.8mm Concave Head. Gold finish on probe head and body. Use with receptacle / sleeve S25-022, S25-212 or S25-512. | |
| Two Part Spring Probe, 2.54mm (0.1″) minimum pitch, Ø1.8mm Crown Head. Gold finish on probe head and body. Use with receptacle / sleeve S25-501. | |
| Two Part Spring Probe, 2.54mm (0.1″) minimum pitch, Ø1.8mm Flat Head. Gold finish on probe head and body. Use with receptacle / sleeve S25-022, S25-212 or S25-512. | |
| Two Part Spring Probe, 2.54mm (0.1″) minimum pitch, Ø1.8mm Serrated Head. Gold finish on probe head and body. Use with receptacle / sleeve S25-022, S25-212 or S25-512. | |
| Two Part Spring Probe, 2.54mm (0.1″) minimum pitch, Ø1.8mm Spherical Radius Head. Gold finish on probe head and body. Use with receptacle / sleeve S25-022, S25-212 or S25-512. | |
| Two Part Spring Probe, 2.54mm (0.1″) minimum pitch, Ø1.8mm Star Head. Gold finish on probe head and body. Use with receptacle / sleeve S25-022, S25-212 or S25-512. | |
| Two Part Spring Probe, 2.54mm (0.1″) minimum pitch, Spear Head. Gold finish on probe head and body. Use with receptacle / sleeve S25-022, S25-212 or S25-512. | |
| Two Part Spring Probe, 2.54mm (0.1″) minimum pitch, Spear Head. Gold finish on probe head and body. Use with receptacle / sleeve S25-346 or S25-546. |