HARWIN 2+2 Pos. Male DIL Vertical Throughboard Conn. Latches M80-8530445

Description
Double Row, 4 (2+2) x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4 (2+2) x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Male DIL Vertical Throughboard Conn. Latches - M80-8530445 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Male DIL Vertical Throughboard Conn. Latches
M80-8530445
2+2 Pos. Male DIL Vertical Throughboard Conn. Latches M80-8530445
Double Row, 4 (2+2) x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4 (2+2) x 3mm PC Tail contacts - Gold finish on contact area and termination.
  • Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2115-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2115-ND
Headers, Male Pins 952-2115-ND
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Harwin - 75Y6429 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Harwin
75Y6429
Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Harwin 75Y6429
CONNECTOR, HEADER, 4POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Datamate L-Tek M80 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Datamate L-Tek M80 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8530445 952-2115-ND 75Y6429
Product Name 2+2 Pos. Male DIL Vertical Throughboard Conn. Latches Headers, Male Pins Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1211-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
PwrBlade ® - 51915-133LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
RBA Series: Single row PCB connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
Polarized Nano Connectors - COTS - A79607-001 - Omnetics Connector Corporation
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details
2 suppliers