"Connector Header Through Hole 5 position 0.079"" (2.00mm)"
CONNECTOR, PLUG, 5 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8820542 | 952-1072-5-ND | 71K8730 |
| Product Name | 5 Pos. Male SIL Vertical Throughboard Conn. Latches | Headers, Male Pins | Connector, Plug, 5 Position, 1Row, 2Mm; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 5 # | 5 # |