HARWIN 13+13 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8692622

Description
Double Row, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male DIL Vertical Throughboard Conn. No Latches - M80-8692622 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male DIL Vertical Throughboard Conn. No Latches
M80-8692622
13+13 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8692622
Double Row, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Unlatched (latches not fitted).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2961-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2961-ND
Headers, Male Pins 952-2961-ND
"Connector Header Through Hole 26 position 0.079"" (2.00mm)"

"Connector Header Through Hole 26 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-8692622 952-2961-ND
Product Name 13+13 Pos. Male DIL Vertical Throughboard Conn. No Latches Headers, Male Pins
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 26 # 26 #
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Turret Connectors - 36-11310-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
Coaxial Connectors - 1122634 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details