8 Pos 2mm Gold Male Header, Straight, Solder, Thru-Hole Product overview: M80-8530842 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-8530842 can be used for catalog matching and distributor lookup.
Manufacturer: Harwin Inc.
Win Source Part Number: 1211178-M80-8530842
Packaging: Tube
Number of Positions: 8
Mounting Style: Through Hole
Connector Type: Plug
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock
Contact Material: Phosphor Bronze
Voltage Rating: 800V
Mated Stacking Heights: 7.23mm, 7.85mm, 10.2mm, 13.51mm
Material Flammability Rating: UL94 V-0
Insulation Material: Polyamide (PA46), Nylon 4/6
Style: Board to Board or Cable
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 29.5μin (0.75μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 118.1μin (3.00μm)
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.118" (3.00mm)
Insulation Height: 0.219" (5.56mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.harwin.com
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Manufacturer Pack Quantity: 21
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.2A
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"
CONNECTOR, HEADER, 8 WAY, 2ROW; Connector Systems:Board-to-Boa
| Harwin Plc | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8530842 | 314-M80-8530842 | 1211178-M80-8530842 | 952-1096-5-ND | 63K4396 |
| Product Name | 4+4 Pos. Male DIL Vertical Throughboard Conn. Latches | Electronic Connector | Rectangular Connectors - M80-8530842 | Headers, Male Pins | Connector, Header, 8 Way, 2Row; Connector Systems Harwin |
| Gender | Male / Plug | Male / Plug | |||
| Current Rating | 3.3 amps | 3.0 amps | 2.2 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||||
| Number of Contacts | 8 # | 8 # |