HARWIN 17+17 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8503442

Description
Double Row female connector, 34 (17+17) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row female connector, 34 (17+17) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Female DIL Vertical Throughboard Conn. for Latches - M80-8503442 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Female DIL Vertical Throughboard Conn. for Latches
M80-8503442
17+17 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8503442
Double Row female connector, 34 (17+17) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row female connector, 34 (17+17) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Rectangular Connectors - M80-8503442 - 924989-M80-8503442 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - M80-8503442
924989-M80-8503442
Rectangular Connectors - M80-8503442 924989-M80-8503442
Manufacturer: Harwin Inc. Win Source Part Number: 924989-M80-8503442 Series: Datamate L-Tek Operating Temperature Range: -55°C ~ 125°C Features: 34 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold Package: Tube Mounting: Through Hole Family Name: M80-850 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: M808503442, 952-2090

Manufacturer: Harwin Inc.
Win Source Part Number: 924989-M80-8503442
Series: Datamate L-Tek
Operating Temperature Range: -55°C ~ 125°C
Features: 34 Position Receptacle Connector 0.079" (2.00mm) Through Hole Gold
Package: Tube
Mounting: Through Hole
Family Name: M80-850
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 6
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: M808503442, 952-2090

Buy Now Datasheet
Headers, Receptacles, Female Sockets - 952-2090-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-2090-ND
Headers, Receptacles, Female Sockets 952-2090-ND
"34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - M80-8503442 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-8503442
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-8503442
CONN RCPT 34POS 0.079 GOLD PCB

CONN RCPT 34POS 0.079 GOLD PCB

Supplier's Site
Connector, Receptacle, 34 Position, 2Row, 2Mm; Connector Systems Harwin - 51R6949 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Receptacle, 34 Position, 2Row, 2Mm; Connector Systems Harwin
51R6949
Connector, Receptacle, 34 Position, 2Row, 2Mm; Connector Systems Harwin 51R6949
CONNECTOR, RECEPTACLE, 34 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, RECEPTACLE, 34 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-8503442 924989-M80-8503442 952-2090-ND M80-8503442 51R6949
Product Name 17+17 Pos. Female DIL Vertical Throughboard Conn. for Latches Rectangular Connectors - M80-8503442 Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Connector, Receptacle, 34 Position, 2Row, 2Mm; Connector Systems Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 34 # 34 #
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data