Harwin Plc Datasheets for Bolts

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more

Product Name Notes
10mm long bolt with hexagon socket head, for use with connectors for board-mount strain relief or panel mount fixing. Also use with cable backshells to secure the two halves. M3...
Hex Socket 5mm long Jackscrew bolt, to use with threaded jackscrews for board-mount strain relief. Used with jackscrew types M7, and suitable for standard 4.5mm PC Tail J-Tek connectors. M2...
Hex Socket 5mm long Jackscrew bolt, to use with threaded screw-loks for board-mount strain relief. Use with Male Gecko-MT connectors. M2 threaded, 1.5mm A/F hex socket. see Component Specification C125XX...
Slotted 3.5mm long Jackscrew bolt, to use with threaded jackscrews for board-mount strain relief. Used with jackscrew types M4, FE, and standard 3mm PC Tail J-Tek connectors. M2 thread. See...
Slotted 5mm long Jackscrew bolt, to use with threaded jackscrews for board-mount strain relief. Used with jackscrew types M5, MD, ML, MP, and standard 4.5mm PC Tail J-Tek connectors. M2...