"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"
Header Connector,PCB Mount,RECEPT,10 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal,LATCH RoHS Compliant: No
DATAMATE L-TEK DIL MALE HORIZONT
| Harwin Plc | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8661005 | M80-8661005-ND | 10N9217 | M80-8661005 |
| Product Name | 5+5 Pos. Male DIL Horizontal Throughboard Conn. Latches | Headers, Male Pins | Header Connector,pcb Mount,recept,10 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Gender | Male / Plug | |||
| Current Rating | 3.3 amps | 2.2 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 10 # | 10 # | ||
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |