HARWIN 5 Pos. Male SIL Horizontal Throughboard Conn. Latches M80-8760522

Description
Single Row, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5 Pos. Male SIL Horizontal Throughboard Conn. Latches - M80-8760522 - Harwin Plc
Portsmouth, United Kingdom
5 Pos. Male SIL Horizontal Throughboard Conn. Latches
M80-8760522
5 Pos. Male SIL Horizontal Throughboard Conn. Latches M80-8760522
Single Row, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 5 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2964-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2964-ND
Headers, Male Pins 952-2964-ND
"Connector Header Through Hole, Right Angle 5 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 5 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mnt,recept,5 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Harwin - 86H2859 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mnt,recept,5 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Harwin
86H2859
Header Connector,pcb Mnt,recept,5 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Harwin 86H2859
Header Connector,PCB Mnt,RECEPT,5 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal,LATCH RoHS Compliant: No

Header Connector,PCB Mnt,RECEPT,5 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal,LATCH RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8760522 952-2964-ND 86H2859
Product Name 5 Pos. Male SIL Horizontal Throughboard Conn. Latches Headers, Male Pins Header Connector,pcb Mnt,recept,5 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26672-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Ethernet Connectors - 3316443 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
Interconnect Input/Output Connectors - DC Power Jacks - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details