HARWIN 2 Pos. Male SIL Horizontal Throughboard Conn. No Latches M80-8780222

Description
Single Row, 2 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 2 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Male SIL Horizontal Throughboard Conn. No Latches - M80-8780222 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Male SIL Horizontal Throughboard Conn. No Latches
M80-8780222
2 Pos. Male SIL Horizontal Throughboard Conn. No Latches M80-8780222
Single Row, 2 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 2 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2970-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2970-ND
Headers, Male Pins 952-2970-ND
"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mnt,recept,2 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin - 92H1491 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mnt,recept,2 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
92H1491
Header Connector,pcb Mnt,recept,2 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin 92H1491
Header Connector,PCB Mnt,RECEPT,2 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Header Connector,PCB Mnt,RECEPT,2 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8780222 952-2970-ND 92H1491
Product Name 2 Pos. Male SIL Horizontal Throughboard Conn. No Latches Headers, Male Pins Header Connector,pcb Mnt,recept,2 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28473-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
4 suppliers
PCB Connectors - NCS-ML2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PwrBlade ® - 51915-144LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details