Datamate Coax Plug (Male) Vertical Throu
"Connector Header Through Hole 8 (Coax) position 0.157"" (4.00mm)"
CONNECTOR, PLUG, 8POS, 1ROW, 4MM; Connector Systems:Wire-to-Boar
| Harwin Plc | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-MV311M2-08 | M80-MV311M2-08 | 952-3107-ND | 76Y4008 |
| Product Name | 8 Pos. Male SIL Coax Vertical Throughboard Conn. Jackscrews | Headers & Wire Housings | Headers, Male Pins | Connector, Plug, 8Pos, 1Row, 4Mm; Connector Systems Harwin |
| Gender | Male / Plug | |||
| Current Rating | 0.5 amps | |||
| Contact Pitch | 4 mm (0.1575 inch) | |||
| Connector Type | Header Connector; Header | Wire to Board Connector |