HARWIN 6+6 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-8511242

Description
Double Row, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL Horizontal Throughboard Conn. Latches - M80-8511242 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL Horizontal Throughboard Conn. Latches
M80-8511242
6+6 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-8511242
Double Row, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1131-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1131-5-ND
Headers, Male Pins 952-1131-5-ND
"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
3A 120V Electronic Connector
314-M80-8511242
3A 120V Electronic Connector 314-M80-8511242
12 Pos 2mm RA Header, Male, Gold, 3A, 120V Product overview: M80-8511242 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-8511242 can be used for catalog matching and distributor lookup.

12 Pos 2mm RA Header, Male, Gold, 3A, 120V Product overview: M80-8511242 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-8511242 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board-Board Connector Header 12 Position, 2Row; Connector Systems Harwin - 69K7334 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header 12 Position, 2Row; Connector Systems Harwin
69K7334
Board-Board Connector Header 12 Position, 2Row; Connector Systems Harwin 69K7334
BOARD-BOARD CONNECTOR HEADER 12 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER 12 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-8511242 952-1131-5-ND 314-M80-8511242 69K7334
Product Name 6+6 Pos. Male DIL Horizontal Throughboard Conn. Latches Headers, Male Pins 3A 120V Electronic Connector Board-Board Connector Header 12 Position, 2Row; Connector Systems Harwin
Gender Male / Plug Male / Plug
Current Rating 3.3 amps 2.2 amps 3.0 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 12 # 12 #
Unlock Full Specs
to access all available technical data