Radiall RF Coaxial Connector R223435000

Description
MMBX / straight plug receptacle for PCB solder legs
Request a Quote Datasheet
Description
MMBX / straight plug receptacle for PCB solder legs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Connector - R223435000 - Radiall
Tempe, AZ, United States
RF Coaxial Connector
R223435000
RF Coaxial Connector R223435000
MMBX / straight plug receptacle for PCB solder legs

MMBX / straight plug receptacle for PCB solder legs

Supplier's Site
Coaxial Connector (RF) Assemblies - 2201-R223435000-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
2201-R223435000-ND
Coaxial Connector (RF) Assemblies 2201-R223435000-ND
MMBX Connector Plug, Male Pin 50Ohm Through Hole Solder

MMBX Connector Plug, Male Pin 50Ohm Through Hole Solder

Buy Now Datasheet
Coaxial Connector (RF) Assemblies - R223435000 - ODG (Origin Data Global)
Shenzhen, China
Coaxial Connector (RF) Assemblies
R223435000
Coaxial Connector (RF) Assemblies R223435000
MMBX / STRAIGHT PLUG RECEPTACLE

MMBX / STRAIGHT PLUG RECEPTACLE

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - R223435000 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
R223435000
RF Connectors / Coaxial Connectors R223435000
RF Connectors / Coaxial Connectors MMBX(M) PCB

RF Connectors / Coaxial Connectors MMBX(M) PCB

Buy Now Datasheet

Technical Specifications

  Radiall DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Board Mount Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number R223435000 2201-R223435000-ND R223435000 R223435000
Product Name RF Coaxial Connector Coaxial Connector (RF) Assemblies Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Female / Jack
Geometry Straight Straight
Frequency 12.400 GHz 12.400 GHz ? to 12.400 GHz
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10601600AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A99046-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details