MCX / right angle jack receptacle for PCB SMT type - reel of 100
Right Angle Female Receptacle for PCB Solder Legs
Win Source Part Number: 1337363-R213664800
Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies
Connector Type: Receptacle, Female Socket
Fastening Type: Snap-On
Package: Tape & Reel
Contact Termination: Solder
Connector Style: MCX
Voltage Rating: 335 V
Frequency - Max: 6 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 100
Impedance: 75Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 500
Mounting Type: Surface Mount, Right Angle
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
HTSUS: 8536.69.4010
Mfr: Radiall USA, Inc.
Base Product Number: R21366
MCX Connector Receptacle, Female Socket 75Ohm Surface Mount, Right Angle Solder
MCX / RIGHT ANGLE JACK RECEPTACL
MCX / RIGHT ANGLE JACK RECEPTACL
RF Connectors / Coaxial Connectors MCX75(F) R/A PCB SM REEL 100
| Radiall | Richardson RFPD | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Coaxial Connectors | Board Mount Connectors | RF and Microwave Connectors |
| Product Number | R213664800 | R213664800 | 1337363-R213664800 | 2201-R213664800TR-ND | R213664800 |
| Product Name | RF Coaxial Connector | RF Coaxial Board Mount Connector | Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors |
| Connector Type | MCX | MCX | |||
| Gender | Male / Plug | Female / Jack | Female / Jack | ||
| Geometry | Right Angle | Right Angle | |||
| Frequency | 6.000 GHz | 6.000 GHz | ? to 6.000 GHz |