Switchcraft, Inc. DC Power Connectors RASH10

Description
10A JK HYBRID, RoHS
Request a Quote Datasheet
Description
10A JK HYBRID, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DC Power Connectors
RASH10
DC Power Connectors RASH10
10A JK HYBRID, RoHS

10A JK HYBRID, RoHS

Buy Now
Power Connectors - SC1934-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1934-ND
Power Connectors SC1934-ND
"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount, Through Hole"

"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount, Through Hole"

Buy Now Datasheet
Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall - 85W2038 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall
85W2038
Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall 85W2038
CONNECTOR, POWER ENTRY, JACK, 10A, 24VDC; Gender:Jack; Current Rating:11A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Surface Mount, Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:- RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, JACK, 10A, 24VDC; Gender:Jack; Current Rating:11A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Surface Mount, Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number RASH10 SC1934-ND 85W2038
Product Name DC Power Connectors Power Connectors Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall
Connector Type Jack
Gender Male / Plug Female / Jack
Mounting Surface Mount, Through Hole Surface Mount, Through Hole Mount
Unlock Full Specs
to access all available technical data