7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder
Composite Square Flange Jack Receptacle Panel Seal - Water Proof Interface Front Mounting M3 S
RF Connectors / Coaxial Connectors 7-16 COMP SQ FLNG JK REC PNL SL FM M3 SRW
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 2201-R187406100-ND | R187406100 | R187406100 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | RF Connectors / Coaxial Connectors |
| Category | Coaxial Connector; RF and Microwave Connector | ||
| Connector Type | 7-16 Connector; Jack, Female Socket | ||
| Mounting | Panel Mount, Through Hole | ||
| Gender | Female / Jack | Female / Jack |