Win Source Part Number: 1168392-R223434000
Category: Connectors, Interconnects>Coaxia
Connector Type: Plug, Male Pin
Fastening Type: Snap-On
Package: Bulk
Contact Termination: Solder
Connector Style: MMBX
Voltage Rating: 330 V
Frequency - Max: 12.4 GHz
Housing Color: Gold
Number of Ports: 1
Standard Package: 100
Mounting: SMD (SMT)
Impedance: 50Ohm
Body Material: Brass; Bronze
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Beryllium Copper, Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethyl
Mating Cycles: 100
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4010
Mfr: Radiall USA, Inc.
Other Names: R223.434.000,2201-R2
Connector
MMBX Connector Plug, Male Pin 50Ohm Surface Mount Solder
MMBX M SMT C100
MMBX M SMT C100 ROHS COMPLIANT: YES
RF Connectors / Coaxial Connectors MMBX(M) PCB SMT
| Win Source Electronics | Powell Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Coaxial Connectors | Electrical Connectors | Board Mount Connectors | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors |
| Product Number | 1168392-R223434000 | R223434000 | 2201-R223434000-ND | R223434000 | 79AH6325 | R223434000 |
| Product Name | Connectors, Interconnects - Coaxial Connectors (RF) | Coaxial Connector (RF) Assemblies | Coaxial Connector (RF) Assemblies | Mmbx M Smt C100 Rohs Compliant Radiall | RF Connectors / Coaxial Connectors | |
| Termination | Solder | |||||
| Mounting | SMD (SMT) | Surface Mount | Surface Mount | |||
| Voltage Rating | 330 volts | |||||
| Frequency | 12.400 GHz | 12.400 GHz | ? to 12.400 GHz |