N / universal 3/4 inch square flange jack receptacle
N Type Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder Cup
Universal 3/4 inch Square Flange Jack Receptacle
RF Connectors / Coaxial Connectors N(F) STR SQF RCPT NC SC PACKAGE
N / UNIVERSAL 3/4 INCH SQUARE FL
| Radiall | DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Board Mount Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | R161418000 | 2201-R161418000-ND | R161418000 | R161418000 | R161418000 |
| Product Name | RF Coaxial Connector | Coaxial Connector (RF) Assemblies | RF Coaxial Panel Mount Connector | RF Connectors / Coaxial Connectors | Coaxial Connector (RF) Assemblies |
| Connector Type | Type N | Type N; Jack, Female Socket | Type N | ||
| Gender | Male / Plug | Female / Jack | Female / Jack | Female / Jack | |
| Geometry | Straight | Straight | Straight | ||
| Mounting | Panel Mount | Panel Mount, Through Hole | Panel Mount, Through Hole |