HDMI HDMI 2.0 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
HDMI HDMI 2.0 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
HDMI TYPE A RECPT,RA SMT W/MTG TAB
HDMI CONN, TYPE A, R/A RCPT, 19POS; No. of Contacts:19Contacts;
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 137-RAHHD19SFTR-ND | RAHHD19SFTR | 21AJ6340 |
| Product Name | USB, DVI, HDMI Connector Assemblies | Connectors Audio & Video, HDMI, Displayport, DVI | Hdmi Conn, Type A, R/a Rcpt, 19Pos; No. Of Contacts Switchcraft/conxall |
| Category | USB | ||
| Connector Type | HDMI | ||
| Gender | Female / Jack | ||
| Mounting | Surface Mount, Right Angle; Through Hole | PCB Mount |