DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1430
1440
1450
1460
1470
1480
1484
1485
1486
1487
1488
1489
1490
1491
1492
1493
1494
1495
1496
1500
1510
1520
1530
1540
1550
1569
| Product Name | Notes |
|---|---|
| "1 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin" | |
| "10 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "10 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "10 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "12 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "12 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "2 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "2 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "2 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "3 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "3 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "3 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin" | |
| "4 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "4 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "4 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "5 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin" | |
| "5 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "5 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin" | |
| "6 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "6 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "6 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Surface Mount, Right Angle Tin" | |
| "8 Position Receptacle, Bottom Entry Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "8 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Gold" | |
| "8 Position Receptacle, Pass Through Connector 0.100"" (2.54mm) Surface Mount Tin" | |
| "SSL Connector 2 Position Receptacle Board to Board - Card Edge 0.264"" (6.71mm) Solder" | |
| "SSL Connector 2 Position Receptacle, Male Pins Board to Cable/Wire 0.118"" (3.00mm) Solder" | |
| 1 Position Receptacle, Pass Through Connector Surface Mount Gold | |
| 15 Position D-Type, Nano-D Receptacle, Female Sockets Connector | |
| 9 Position D-Type, Nano-D Receptacle, Female Sockets Connector | |
| CONN RCPT 10POS 0.1 GOLD SMD | |
| CONN RCPT 2POS 0.1 GOLD SMD R/A | |
| CONN RCPT 2POS 0.1 GOLD SMD | |
| CONN RCPT 4POS 0.1 GOLD SMD | |
| CONN RCPT 5POS 0.1 GOLD SMD | |
| CONN RCPT 6POS 0.1 GOLD SMD R/A | |
| CONN RCPT 6POS 0.1 GOLD SMD | |
| CONN RCPT 8POS 0.1 GOLD SMD | |
| SSL Connector 1 Position Jumper Board to Board Solder | |
| SSL Connector 2 Position Plug, Non-Gendered Board to Board or Cable Solder | |
| SSL Connector 2 Position Receptacle, Non-Gendered Board to Board or Cable Solder | |
| SSL Connector 4 Position Jack Housing for Pin Contact Board to Board or Cable Solder | |
| SSL Connector 4 Position Plug, Non-Gendered Board to Board or Cable Solder | |
| SSL Connector 6 Position Jack Housing for Pin Contact Board to Board or Cable Solder | |
| SSL Connector 6 Position Plug, Non-Gendered Board to Board or Cable Solder | |
| SSL Connector 6 Position Receptacle, Non-Gendered Board to Board or Cable Solder | |
| SSL1.2 SMT TYPE |
| << Prev | Next >> |