Right Angle Hybrid Mount DC Power Jack, pin size 0.080"(2.0mm)
Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount, Right Angle; Through Hole"
Circular DC Power Connector, 250V, 5A, 1.93mm Dia, ROHS COMPLIANT Product overview: RASH722X from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-RASH722X can be used for catalog matching and distributor lookup.
DC POWER JACK, 5A, PCB; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: No
| Conxall Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | RASH722X | SC1325-ND | 301-RASH722X | RASH722X | 65K7791 |
| Product Name | Right Angle PC mount DC Series Power Jacks | Power Connectors | 250V 5A Electronic Connector | Power Connectors | Dc Power Jack, 5A, Pcb; Gender Switchcraft/conxall |
| Gender | Female / Jack | Male / Plug | Male / Plug | Female / Jack |