Right Angle SMT Mount DC Power Jack, pin size 0.100"(2.5mm), with locating post
Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
DC Power Connector, 5A, 2.54mm, Surface Mount Product overview: RASM712PX from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-RASM712PX can be used for catalog matching and distributor lookup.
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Surface Mount, Right Angle"
DC POWER JACK, 5A, PCB; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm; Voltage Rating:-RoHS Compliant: No
| Conxall Corporation | ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | RASM712PX | 301-RASM712PX | RASM712PX | RASM712PX-ND | 65K7794 |
| Product Name | Right Angle PC mount DC Series Power Jacks | SMD 5A Electronic Connector | Power Connectors | Power Connectors | Dc Power Jack, 5A, Pcb; Gender Switchcraft/conxall |
| Gender | Female / Jack | Male / Plug | Female / Jack |