Switchcraft, Inc. DC Power Connectors RAPC10PS

Description
10A JK PC W/POST SEALED, RoHS
Request a Quote Datasheet
Description
10A JK PC W/POST SEALED, RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
DC Power Connectors
RAPC10PS
DC Power Connectors RAPC10PS
10A JK PC W/POST SEALED, RoHS

10A JK PC W/POST SEALED, RoHS

Buy Now
Power Connectors - SC1940-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1940-ND
Power Connectors SC1940-ND
Power Barrel Connector Jack Through Hole

Power Barrel Connector Jack Through Hole

Buy Now Datasheet
Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall - 85W2036 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall
85W2036
Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall 85W2036
CONNECTOR, POWER ENTRY, JACK, 10A, 24VDC; Gender:Jack; Current Rating:11A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Voltage Rating:24V RoHS Compliant: Yes

CONNECTOR, POWER ENTRY, JACK, 10A, 24VDC; Gender:Jack; Current Rating:11A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Voltage Rating:24V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number RAPC10PS SC1940-ND 85W2036
Product Name DC Power Connectors Power Connectors Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall
Connector Type Jack
Gender Male / Plug Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Unlock Full Specs
to access all available technical data