Switchcraft, Inc. Right Angle PC mount DC Series Power Jacks RAPC712X

Description
Right Angle PC Mount DC Power Jack, pin size 0.100"(2.5mm) Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
Request a Quote Datasheet
Description
Right Angle PC Mount DC Power Jack, pin size 0.100"(2.5mm) Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle PC mount DC Series Power Jacks - RAPC712X - Conxall Corporation
Villa Park, IL, USA
Right Angle PC mount DC Series Power Jacks
RAPC712X
Right Angle PC mount DC Series Power Jacks RAPC712X
Right Angle PC Mount DC Power Jack, pin size 0.100"(2.5mm) Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.

Right Angle PC Mount DC Power Jack, pin size 0.100"(2.5mm)
Right angle DC power jacks for mounting on PC boards with a variety of center pin size options.

Supplier's Site
Connectors, Interconnects - Barrel - Power Connectors - 1128905-RAPC712X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Barrel - Power Connectors
1128905-RAPC712X
Connectors, Interconnects - Barrel - Power Connectors 1128905-RAPC712X
Win Source Part Number: 1128905-RAPC712X Category: Connectors, Interconnects>Barrel - Power Connectors Connector Type: Jack Termination: Solder Eyelet(s) Package: Bulk Contact Material: Brass Gender: Male Shielding: Unshielded Housing Material: Thermoplastic Standard Package: 100 Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Silver Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217") Actual Diameter: 0.098" (2.50mm ID), 0.248" (6.30mm OD) Mounting Type: Through Hole, Right Angle Body Color: Black Alternative Parts (Cross-Reference): RAPC 712X; RAPC-712X; RAPC712X.; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Switchcraft Inc. Other Names: Q2387461,RAPC712X-ND ,SC237,Q2526383,Q539 6740J Base Product Number: RAPC71

Win Source Part Number: 1128905-RAPC712X
Category: Connectors, Interconnects>Barrel - Power Connectors
Connector Type: Jack
Termination: Solder Eyelet(s)
Package: Bulk
Contact Material: Brass
Gender: Male
Shielding: Unshielded
Housing Material: Thermoplastic
Standard Package: 100
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Contact Material - Plating: Silver
Industry Recognized Mating Diameter: 2.50mm ID (0.098"), 5.50mm OD (0.217")
Actual Diameter: 0.098" (2.50mm ID), 0.248" (6.30mm OD)
Mounting Type: Through Hole, Right Angle
Body Color: Black
Alternative Parts (Cross-Reference): RAPC 712X; RAPC-712X; RAPC712X.;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Switchcraft Inc.
Other Names: Q2387461,RAPC712X-ND,SC237,Q2526383,Q5396740J
Base Product Number: RAPC71

Buy Now Datasheet
Singapore, Singapore
5A Electronic Connector
301-RAPC712X
5A Electronic Connector 301-RAPC712X
DC Power Connector, 2 Pos, 5A, Female, Right Angle, Thru-Hole Product overview: RAPC712X from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-RAPC712X can be used for catalog matching and distributor lookup.

DC Power Connector, 2 Pos, 5A, Female, Right Angle, Thru-Hole Product overview: RAPC712X from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 5A, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-RAPC712X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - RAPC712X - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
RAPC712X
Power Connectors RAPC712X
RA PWR JK PC .100 DIA PIN,RoHS

RA PWR JK PC .100 DIA PIN,RoHS

Buy Now
Power Connectors - SC237-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC237-ND
Power Connectors SC237-ND
"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole, Right Angle"

"Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole, Right Angle"

Buy Now Datasheet
RT ANGL MINI POWER JACK;PC TERMS;PLUG 760,765 - 70214225 - Allied Electronics, Inc.
Fort Worth, TX, USA
RT ANGL MINI POWER JACK;PC TERMS;PLUG 760,765
70214225
RT ANGL MINI POWER JACK;PC TERMS;PLUG 760,765 70214225
RT ANGL MINI POWER JACK;PC TERMS;PLUG 760,765

RT ANGL MINI POWER JACK;PC TERMS;PLUG 760,765

Supplier's Site
Power Connectors - RAPC712X - ODG (Origin Data Global)
Shenzhen, China
Power Connectors
RAPC712X
Power Connectors RAPC712X
CONN PWR JACK 2.5X5.5MM SOLDER

CONN PWR JACK 2.5X5.5MM SOLDER

Supplier's Site Datasheet
Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall - 65K7785 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall
65K7785
Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall 65K7785
CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2.5mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Conxall Corporation Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number RAPC712X 1128905-RAPC712X 301-RAPC712X RAPC712X SC237-ND 70214225 RAPC712X 65K7785
Product Name Right Angle PC mount DC Series Power Jacks Connectors, Interconnects - Barrel - Power Connectors 5A Electronic Connector Power Connectors Power Connectors RT ANGL MINI POWER JACK;PC TERMS;PLUG 760,765 Power Connectors Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug Male / Plug Female / Jack Female / Jack
Termination Solder Eyelet(s) Solder Thru-Hole Solder Eyelet(s) Through Hole
Mounting Through Hole, Right Angle Through Hole, Right Angle PCB Through Hole, Right Angle PCB Mount
Unlock Full Specs
to access all available technical data