"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Through Hole"
CONNECTOR, POWER ENTRY, JACK, 10A, 24VDC; Gender:Jack; Current Rating:11A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Voltage Rating:24V RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | RASPC10PS | SC1936-ND | 85W2048 |
| Product Name | DC Power Connectors | Power Connectors | Connector, Power Entry, Jack, 10A, 24Vdc; Gender Switchcraft/conxall |
| Connector Type | Jack | ||
| Gender | Male / Plug | Female / Jack | |
| Mounting | Panel Mount, Through Hole, Right Angle | Through Hole Mount |