Switchcraft, Inc. Power Connectors RASM722X

Description
RA PWR JK SM .080 DIA PIN,RoHS
Request a Quote Datasheet
Description
RA PWR JK SM .080 DIA PIN,RoHS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - RASM722X - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
RASM722X
Power Connectors RASM722X
RA PWR JK SM .080 DIA PIN,RoHS

RA PWR JK SM .080 DIA PIN,RoHS

Buy Now
Singapore, Singapore
SMD 5A 250V Electronic Connector
301-RASM722X
SMD 5A 250V Electronic Connector 301-RASM722X
2-Pos Power Connector, Solder RA SMD, 5A, 250V Product overview: RASM722X from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-RASM722X can be used for catalog matching and distributor lookup.

2-Pos Power Connector, Solder RA SMD, 5A, 250V Product overview: RASM722X from Switchcraft is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 5A, 250V, Electronic Connector, Power Entry Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 301-RASM722X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Barrel - Barrel - Power Connectors - RASM722X - 290198-RASM722X - Win Source Electronics
Laguna Hills, CA, United States
Barrel - Barrel - Power Connectors - RASM722X
290198-RASM722X
Barrel - Barrel - Power Connectors - RASM722X 290198-RASM722X
Manufacturer: Switchcraft Inc. Win Source Part Number: 290198-RASM722X Packaging: Bulk Connector Type: Jack Termination: Solder Current Rating: 5A Gender: Male Housing Material: Thermoplastic Mounting: Surface Mount, Right Angle Number of Positions/Contacts: 2 Conductors, 3 Contacts Internal Switch(s): Single Switch, Normally Closed Contact Material - Plating: Tin Family Name: RASM Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217") Actual Diameter: 0.076" (1.93mm ID), 0.248" (6.30mm OD) Categories: Connectors, Interconnects Status: Active Body Color: Black Introduction Date: October 23, 1997 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Switchcraft Inc.
Win Source Part Number: 290198-RASM722X
Packaging: Bulk
Connector Type: Jack
Termination: Solder
Current Rating: 5A
Gender: Male
Housing Material: Thermoplastic
Mounting: Surface Mount, Right Angle
Number of Positions/Contacts: 2 Conductors, 3 Contacts
Internal Switch(s): Single Switch, Normally Closed
Contact Material - Plating: Tin
Family Name: RASM
Industry Recognized Mating Diameter: 2.10mm ID (0.083"), 5.50mm OD (0.217")
Actual Diameter: 0.076" (1.93mm ID), 0.248" (6.30mm OD)
Categories: Connectors, Interconnects
Status: Active
Body Color: Black
Introduction Date: October 23, 1997
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Connectors - RASM722X-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
RASM722X-ND
Power Connectors RASM722X-ND
"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Surface Mount, Right Angle"

"Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Surface Mount, Right Angle"

Buy Now Datasheet
Connector; Miniature Power Jack; 0.57 in.; 0.08; Surface Mount - 70214270 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Miniature Power Jack; 0.57 in.; 0.08; Surface Mount
70214270
Connector; Miniature Power Jack; 0.57 in.; 0.08; Surface Mount 70214270
Connector; Miniature Power Jack; 0.57 in.; 0.08; Surface Mount

Connector; Miniature Power Jack; 0.57 in.; 0.08; Surface Mount

Supplier's Site
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall - 65K7797 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall
65K7797
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall 65K7797
CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:PCB Mount; Contact Termination Type:Surface Mount; Barrel Inner Diameter:-; Barrel Outer Diameter:6.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number RASM722X 301-RASM722X 290198-RASM722X RASM722X-ND 70214270 65K7797
Product Name Power Connectors SMD 5A 250V Electronic Connector Barrel - Barrel - Power Connectors - RASM722X Power Connectors Connector; Miniature Power Jack; 0.57 in.; 0.08; Surface Mount Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall
Gender Male / Plug Male / Plug Female / Jack
Termination Solder Solder SMT Surface Mount
Current Rating 5.0 amps 5.0 amps 5.0 amps 5.0 amps
Unlock Full Specs
to access all available technical data