DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
500
1000
1100
1150
1200
1250
1300
1350
1390
1400
1410
1420
1430
1440
1443
1444
1445
1446
1447
1448
1449
1450
1451
1452
1453
1454
1455
1460
1470
1480
1490
1500
1510
1550
1569
| Product Name | Notes |
|---|---|
| "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Mono Connector Solder" | |
| "6.35mm (0.250"", 1/4"") - Headphone Phone Jack Stereo (3 Conductor, TRS) Connector Solder" | |
| "Power Barrel Connector Jack 0.70mm ID (0.028""), 2.35mm OD (0.093"") EIAJ-1 Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount, Right Angle; Through Hole" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Surface Mount, Through Hole" | |
| "Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.10mm ID (0.083""), 5.50mm OD (0.217"") Through Hole, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Surface Mount, Right Angle" | |
| "Power Barrel Connector Jack 2.50mm ID (0.098""), 5.50mm OD (0.217"") Through Hole, Right Angle" | |
| 100 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 150 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 150 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 180 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 240 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 300 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Header, Outer Shroud Contacts Board Edge, Straddle Mount Gold | |
| 50 Position Connector Header, Outer Shroud Contacts Surface Mount Gold | |
| 50 Position Connector Header, Outer Shroud Contacts Surface Mount, Right Angle Gold | |
| 7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder Tab | |
| 7/16 DIN Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| 96 Position Connector Differential Pair Array, Male Surface Mount Gold | |
| BMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| BMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| BMA Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| BMA Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| BMA Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| BMA Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| BMA Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| BMA Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| BMA M RA PCB | |
| BMA M SMT TR250 | |
| BMA M STR PCB | |
| BMA M STR PCBP E C C100 | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| BNC Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| BNC Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Press-Fit | |
| BNC Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| BNC Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| BNC F RA BHD SMT PCBP C10 | |
| BNC F RA PCB C100 | |
| BNC, HD Connector Jack, Female Socket 75Ohm Panel Mount, Through Hole, Right Angle Solder | |
| BR2 Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| CABLE TERM SMT SD NMG | |
| COAXHD RECEPTACLE TR250 HWOB500 | |
| COAXI M 6COAX RA PCB METAL C25 | |
| COAXIPACK 2 / RIGHT ANGLE FEMALE | |
| COAXIPACK 2 / RIGHT ANGLE MALE M | |
| COAXIPACK 2 / STRAIGHT MALE MODU | |
| Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| Connector Receptacle, Female Socket 50Ohm Surface Mount Solder | |
| Connector | |
| EMB F C1 BOBINE TR500 | |
| HDMI HDMI 2.0 Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole | |
| HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole Solder | |
| Interconnect Rectangular | |
| MC Connector Receptacle, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MCC2 Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCC2 Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| MCX / RIGHT ANGLE JACK RECEPTACL | |
| MCX / STRAIGHT JACK RECEPTACLE F | |
| MCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MCX Connector Jack, Female Socket 75Ohm Surface Mount Solder | |
| MCX Connector Jack, Female Socket 75Ohm Through Hole Solder | |
| MCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder | |
| MCX Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder | |
| MCX Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| MCX Connector Receptacle, Female Socket 75Ohm Surface Mount, Right Angle Solder | |
| MCX Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| MCX F BHD SMT C100 | |
| MCX F RA SMT NMG | |
| MCX F RA SMT TR100 | |
| MCX F STR SMT NMG | |
| MCX F STR SMT TR500 | |
| MICRO USB 2.0 CONNECTOR, RIGHT A | |
| MISC CMT STR R-MCX SMT SWITCH | |
| MMBX / SMT PLUG RECEPTACLE - REE | |
| MMBX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMBX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMBX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MMBX Connector Plug, Male Pin 50Ohm Surface Mount Solder | |
| MMBX Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| MMBX Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| MMBX F F SMT EDGE TR650 | |
| MMBX F F SMT TR750 | |
| MMBX F SMT C100 | |
| MMCX / STRAIGHT JACK RECEPTACLE | |
| MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MMCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder | |
| MMCX F RA PCB TR500 | |
| MMCX F SMT SD NMG | |
| MMS / STRAIGHT JACK RECEPTACLE F | |
| MMS Connector Receptacle, Female Socket 50Ohm Surface Mount Solder | |
| MMT Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| MOEBIUS Connector Receptacle, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder Cup | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder Tab | |
| N Type Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| N Type Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder Cup | |
| N Type Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| N Type Connector Receptacle, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| PMAX M STR SNP PCB TR501 | |
| Power Barrel Connector Jack Surface Mount, Right Angle; Through Hole | |
| Power Barrel Connector Jack Through Hole, Right Angle | |
| Power Barrel Connector Jack Through Hole | |
| Power Entry Connector Receptacle, Male Pins IEC 320-C8, Non-Polarized Panel Mount, Snap-In; Through Hole, Right Angle | |
| POWER-MAX / STRAIGHT MALE RECEPT | |
| QLI Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| QMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| QMA Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| QMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| QMA Connector Receptacle, Female Socket 50Ohm Surface Mount Solder | |
| QMA Connector Receptacle, Female Socket 50Ohm Surface Mount, Right Angle; Through Hole Solder | |
| QMA F F SMT EDGE TR300 | |
| QMA F RA SMT TR250 HWOB500 | |
| QN F RA SMT C TR100 | |
| QN F STR SQF ROND SMT C50 | |
| QN F SWITCH SMT EDGE STR TR110 | |
| R-MCX / SMT SWITCH REEL OF 900 | |
| R-MCX / SMT SWITCH SMT REEL OF 2 | |
| RECT CONN, 32 POS, PIN CONTACT, | |
| RJ45 CONNECTOR, RIGHT ANGLE HORI | |
| RP-MCX Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| SMA / FEMALE RIGHT ANGLE BULKHEA | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Compression | |
| SMA Connector Jack, Female Socket 50Ohm Board Edge, End Launch Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder Tab | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| SMA Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SMA Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMA Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder Tab | |
| SMA Connector Plug, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMA Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole Solder Tab | |
| SMA F STR END TAB C100 | |
| SMACOM F RA SMT C TR250 | |
| SMB Connector Jack, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMB Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| SMB Connector Jack, Male Pin 50Ohm Surface Mount Solder | |
| SMB Connector Jack, Male Pin 50Ohm Surface Mount, Right Angle Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Plug, Female Socket 50Ohm Through Hole Solder | |
| SMB Connector Receptacle, Female Socket 50Ohm Through Hole Solder | |
| SMB Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Board Edge, End Launch Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Surface Mount, Right Angle Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| SMB Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMB F D SMT PCBP C100 | |
| SMB F RA BHD SMT TR200 | |
| SMB F RA TR500 | |
| SMB F STR SMT TR500 | |
| SMB M RA PCB EDGE C400 | |
| SMB M RA PCB NMG | |
| SMB M SMT EDGE TR1000 | |
| SMB M STR PCB NMG | |
| SMC Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMC Connector Plug, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SMC Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| SMP / STRAIGHT MALE RECEPTACLE P | |
| SMP / STRAIGHT MALE RECEPTACLE S | |
| SMP Connector Plug, Female Socket 50Ohm Through Hole Solder | |
| SMP Connector Receptacle, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMP Connector Receptacle, Male Pin 50Ohm Panel Mount, Through Hole Solder | |
| SMP Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| SMP Connector Receptacle, Male Pin 50Ohm Through Hole Solder | |
| SMP Connector Receptacle, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SMP M RA LD PCB C100 | |
| SMP M STR HERM SDM FD C100 | |
| SMP M STR HERM SDM LD C100 | |
| SMP M STR HERM SDM SB C100 | |
| SMP M STR PCB LD C100 | |
| SMP M STR SB HERM PIN | |
| SMP M STR SMT EDGE FD C100 | |
| SMP M STR SMT LD TR500 | |
| SMP M STR SMT SB C100 | |
| SMP M STR SMT SB CM TR500 | |
| SMP-LOCK / MALE RECEPTACLE FOR P | |
| SMP-LOCK / RIGHT ANGLE JACK PCB | |
| SMP-MAX / STRAIGHT MALE RECEPTAC | |
| SMPCOM F PCB SB TR500 | |
| SMPCOM M STR SMT SB TR500 | |
| SMPL M STR PCB | |
| SMPL M STR SMT END C100 | |
| SMPM / STRAIGHT MALE RECEPTACLE | |
| SMPM Connector Jack, Male Pin 50Ohm Through Hole Solder | |
| SMPM Connector Receptacle, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| SMPM Connector Receptacle, Male Pin 50Ohm Surface Mount Solder | |
| SMPM M FD SMT TR500 | |
| SMPM M FD STR EDGE 2PORT C500 | |
| SMPM M SB STR EDGE 2PORT C500 HW | |
| SMPMAX M SLD STR SMT TR500 HWOB1 | |
| SMPMAX M SNAP STR PCB TR400 | |
| SMPMAX M SNAP STR PCB TR500 | |
| SMPMAX M STR PCB SLIDE C40 | |
| SMPMAX M STR PCB SLIDE TR400 | |
| SMPMAX M STR PCB SLIDE | |
| SMZ (Type 43) Connector Plug, Male Pin 75Ohm Through Hole Solder | |
| SSMA Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| SSMA Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| SSMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| SSMB Connector Plug, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| SSMB Connector Receptacle, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| Terminator Coax Connector 50 Ohms | |
| Terminator Coax Connector MCX 50 Ohms | |
| TNC Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| TNC Connector Jack, Female Socket 50Ohm Panel Mount, Through Hole Solder | |
| USB TYPE-A 2.0 CONNECTOR, RIGHT | |
| USB TYPE-A 3.0 CONNECTOR, RIGHT | |
| USB TYPE-B 2.0 CONNECTOR, RIGHT | |
| USB TYPE-C CONNECTOR, RIGHT ANGL | |
| USB-C (USB TYPE-C) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle | |
| USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole |
| << Prev | Next >> |