Straight Jack Receptacle for PCB Solder Legs
MCX Connector Jack, Female Socket 75Ohm Through Hole Solder
RF Connectors / Coaxial Connectors MCX75(F) STR PCB RCPT
RF / Coaxial Connector, MCX Coaxial, Straight Jack, Solder, 75 ohm, Beryllium Copper RoHS Compliant: Yes
| Richardson RFPD | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | R213426000 | 2201-R213426000-ND | R213426000 | 02H4857 |
| Product Name | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | Rf / Coaxial Connector, Mcx Coaxial, Straight Jack, Solder, 75 Ohm, Beryllium Copper Rohs Compliant Radiall |
| Category | Coaxial Connector | Coaxial Connector; RF and Microwave Connector | ||
| Gender | Female / Jack | Female / Jack | ||
| Connector Type | MCX; Jack, Female Socket | MCX | ||
| Mounting | Through Hole |